Yageo USA Through Hole Resistors MFR-25FBF52-4M7

Description
4.7 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
4.7 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MFR-25FBF52-4M7-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MFR-25FBF52-4M7-ND
Through Hole Resistors MFR-25FBF52-4M7-ND
4.7 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

4.7 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistors - - MFR-25FBF52-4M7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FBF52-4M7
Metal Film Resistors - MFR-25FBF52-4M7
Metal Film Resistors - Through Hole 4.7Mohm 1/4W 1%

Metal Film Resistors - Through Hole 4.7Mohm 1/4W 1%

Supplier's Site
Res, 4M7, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6344 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6344
Res, 4M7, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6344
RES, 4M7, 0.25W, AXIAL, METAL FILM; Resistance:4.7Mohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 4M7, 0.25W, AXIAL, METAL FILM; Resistance:4.7Mohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4M7, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6345 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6345
Res, 4M7, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6345
RES, 4M7, 0.25W, AXIAL, METAL FILM; Resistance:4.7Mohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 4M7, 0.25W, AXIAL, METAL FILM; Resistance:4.7Mohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MFR-25FBF52-4M7-ND MFR-25FBF52-4M7 49AK6344
Product Name Through Hole Resistors Metal Film Resistors - Res, 4M7, 0.25W, Axial, Metal Film; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617583 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers