Yageo USA 4W Resistor MFR-25FBF52-4K32

Description
RES 4.32K OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-4K32 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-4K32 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 4.32K OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-4K32 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-4K32 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-MFR-25FBF52-4K32 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 4.32K OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-4K32 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-4K32 can be used for catalog matching and distributor lookup.

RES 4.32K OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-4K32 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-4K32 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1374349-MFR-25FBF52-4K32 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374349-MFR-25FBF52-4K32
Resistors - Through Hole Resistors 1374349-MFR-25FBF52-4K32
Win Source Part Number: 1374349-MFR-25FBF52- 4K32 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 41 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package: Bulk Product Status: Active Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 4.32 kOhms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374349-MFR-25FBF52-4K32
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 41 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package: Bulk
Product Status: Active
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 4.32 kOhms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
Metal Film Resistors - - MFR-25FBF52-4K32 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FBF52-4K32
Metal Film Resistors - MFR-25FBF52-4K32
Metal Film Resistors - Through Hole 4.32Kohm 1/4W 1%

Metal Film Resistors - Through Hole 4.32Kohm 1/4W 1%

Supplier's Site
Through Hole Resistors - 4.32KXBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4.32KXBK-ND
Through Hole Resistors 4.32KXBK-ND
4.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

4.32 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistors 4.32K OHM 1/4W 1% - 898-MFR-25FBF52-4K32 - Utmel Electronic Limited
Hong Kong, China
Metal Film Resistors 4.32K OHM 1/4W 1%
898-MFR-25FBF52-4K32
Metal Film Resistors 4.32K OHM 1/4W 1% 898-MFR-25FBF52-4K32
Metal Film Resistors 4.32K OHM 1/4W 1%

Metal Film Resistors 4.32K OHM 1/4W 1%

Supplier's Site
Res, 4K32, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6335 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6335
Res, 4K32, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6335
RES, 4K32, 0.25W, AXIAL, METAL FILM; Resistance:4.32kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 4K32, 0.25W, AXIAL, METAL FILM; Resistance:4.32kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-MFR-25FBF52-4K32 1374349-MFR-25FBF52-4K32 MFR-25FBF52-4K32 4.32KXBK-ND 898-MFR-25FBF52-4K32 49AK6335
Product Name 4W Resistor Resistors - Through Hole Resistors Metal Film Resistors - Through Hole Resistors Metal Film Resistors 4.32K OHM 1/4W 1% Res, 4K32, 0.25W, Axial, Metal Film; Resistance Yageo
Technology / Construction Metal Film MetalFilm MetalFilm MetalFilm MetalFilm; Metal Film MetalFilm
Mounting / Packaging Axial ThroughHole Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 4320 ohms 4320 ohms 4320 ohms 4320 ohms 4320 ohms
Power Rating 0.2500 watts 0.2500 watts 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R226JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details