Yageo USA YageoMetal Film Resistors - MFR-25FBF52-464R

Description
YageoMetal Film Resistors - Through Hole 464ohm 1/4W 1%
Request a Quote Datasheet
Description
YageoMetal Film Resistors - Through Hole 464ohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoMetal Film Resistors - - MFR-25FBF52-464R - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoMetal Film Resistors -
MFR-25FBF52-464R
YageoMetal Film Resistors - MFR-25FBF52-464R
YageoMetal Film Resistors - Through Hole 464ohm 1/4W 1%

YageoMetal Film Resistors - Through Hole 464ohm 1/4W 1%

Supplier's Site
Through Hole Resistors - 464XBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
464XBK-ND
Through Hole Resistors 464XBK-ND
464 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

464 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 464R, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6382 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464R, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6382
Res, 464R, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6382
RES, 464R, 0.25W, AXIAL, METAL FILM; Resistance:464ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 464R, 0.25W, AXIAL, METAL FILM; Resistance:464ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 464R, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6383 - Newark, An Avnet Company
Chicago, IL, United States
Res, 464R, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6383
Res, 464R, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6383
RES, 464R, 0.25W, AXIAL, METAL FILM; Resistance:464ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 464R, 0.25W, AXIAL, METAL FILM; Resistance:464ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MFR-25FBF52-464R 464XBK-ND 49AK6382
Product Name YageoMetal Film Resistors - Through Hole Resistors Res, 464R, 0.25W, Axial, Metal Film; Resistance Yageo
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 464 ohms 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers