Yageo USA Metal Film Resistors - MFR-25FBF52-45K3

Description
Metal Film Resistors - Through Hole 45.3Kohm 1/4W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 45.3Kohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR-25FBF52-45K3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FBF52-45K3
Metal Film Resistors - MFR-25FBF52-45K3
Metal Film Resistors - Through Hole 45.3Kohm 1/4W 1%

Metal Film Resistors - Through Hole 45.3Kohm 1/4W 1%

Supplier's Site
Through Hole Resistors - 45.3KXBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
45.3KXBK-ND
Through Hole Resistors 45.3KXBK-ND
45.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

45.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 45K3, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6377 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6377
Res, 45K3, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6377
RES, 45K3, 0.25W, AXIAL, METAL FILM; Resistance:45.3kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 45K3, 0.25W, AXIAL, METAL FILM; Resistance:45.3kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 45K3, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6378 - Newark, An Avnet Company
Chicago, IL, United States
Res, 45K3, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6378
Res, 45K3, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6378
RES, 45K3, 0.25W, AXIAL, METAL FILM; Resistance:45.3kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 45K3, 0.25W, AXIAL, METAL FILM; Resistance:45.3kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MFR-25FBF52-45K3 45.3KXBK-ND 49AK6377
Product Name Metal Film Resistors - Through Hole Resistors Res, 45K3, 0.25W, Axial, Metal Film; Resistance Yageo
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 45300 ohms 45300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details