Yageo USA Through Hole Resistors MFR-25FBF52-40R2

Description
40.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
40.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13-MFR-25FBF52-40R2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FBF52-40R2-ND
Through Hole Resistors 13-MFR-25FBF52-40R2-ND
40.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

40.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistors - - MFR-25FBF52-40R2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FBF52-40R2
Metal Film Resistors - MFR-25FBF52-40R2
Metal Film Resistors - Through Hole 40.2ohm 1/4W 1%

Metal Film Resistors - Through Hole 40.2ohm 1/4W 1%

Supplier's Site
Res, 40R2, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6347 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40R2, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6347
Res, 40R2, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6347
RES, 40R2, 0.25W, AXIAL, METAL FILM; Resistance:40.2ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 40R2, 0.25W, AXIAL, METAL FILM; Resistance:40.2ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-MFR-25FBF52-40R2-ND MFR-25FBF52-40R2 49AK6347
Product Name Through Hole Resistors Metal Film Resistors - Res, 40R2, 0.25W, Axial, Metal Film; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 40.2 ohms 40.2 ohms 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details