The Yageo MFR Series resistor, part number 49AK6346, features a resistance value of 40.2 kΩ and a power rating of 0.25 W (250 mW). It is an axial leaded metal film resistor with a tolerance of ±1% and a maximum voltage rating of 250 V. This resistor is RoHS compliant and halogen-free, making it suitable for a variety of general-purpose applications. The operating temperature range is from -55°C to +155°C, and it is AEC-Q200 qualified, indicating its reliability for automotive applications. The resistor is available in a standard E24 and E96 resistance range.
Metal Film Resistors - Through Hole 40.2Kohm 1/4W 1%
40.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES, 40K2, 0.25W, AXIAL, METAL FILM; Resistance:40.2kohm;
Metal Film Resistors - Through Hole 40.2K OHM 1/4W 1%
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | MFR-25FBF52-40K2 | 40.2KXBK-ND | 49AK6346 | 898-MFR-25FBF52-40K2 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Res, 40K2, 0.25W, Axial, Metal Film; Resistance Yageo | Metal Film Resistors - Through Hole 40.2K OHM 1/4W 1% |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm; Metal Film |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded | ThroughHole; Axial Leads; Through Hole |
| Resistance Range | 40200 ohms | 40200 ohms | 40200 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 4 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts |