Yageo USA Through Hole Resistors MFR-25FBF52-3K09

Description
3.09 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
3.09 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 3.09KXBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
3.09KXBK-ND
Through Hole Resistors 3.09KXBK-ND
3.09 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

3.09 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistors - - MFR-25FBF52-3K09 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FBF52-3K09
Metal Film Resistors - MFR-25FBF52-3K09
Metal Film Resistors - Through Hole 3.09Kohm 1/4W 1%

Metal Film Resistors - Through Hole 3.09Kohm 1/4W 1%

Supplier's Site
Res, 3K09, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6229 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K09, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6229
Res, 3K09, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6229
RES, 3K09, 0.25W, AXIAL, METAL FILM; Resistance:3.09kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 3K09, 0.25W, AXIAL, METAL FILM; Resistance:3.09kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K09, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6230 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K09, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6230
Res, 3K09, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6230
RES, 3K09, 0.25W, AXIAL, METAL FILM; Resistance:3.09kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 3K09, 0.25W, AXIAL, METAL FILM; Resistance:3.09kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 3.09KXBK-ND MFR-25FBF52-3K09 49AK6229
Product Name Through Hole Resistors Metal Film Resistors - Res, 3K09, 0.25W, Axial, Metal Film; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details