Yageo USA Through Hole Resistors MFR-25FBF52-34R

Description
34 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
34 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 34.0XBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
34.0XBK-ND
Through Hole Resistors 34.0XBK-ND
34 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

34 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistors - - MFR-25FBF52-34R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FBF52-34R
Metal Film Resistors - MFR-25FBF52-34R
Metal Film Resistors - Through Hole 34ohm 1/4W 1%

Metal Film Resistors - Through Hole 34ohm 1/4W 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 34.0XBK-ND MFR-25FBF52-34R
Product Name Through Hole Resistors Metal Film Resistors -
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 34 ohms 34 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details