Yageo USA Metal Film Resistors - MFR-25FBF52-348K

Description
Metal Film Resistors - Through Hole 348Kohm 1/4W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 348Kohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR-25FBF52-348K - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FBF52-348K
Metal Film Resistors - MFR-25FBF52-348K
Metal Film Resistors - Through Hole 348Kohm 1/4W 1%

Metal Film Resistors - Through Hole 348Kohm 1/4W 1%

Supplier's Site
Through Hole Resistors - 348KXBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
348KXBK-ND
Through Hole Resistors 348KXBK-ND
348 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

348 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 348K, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6296 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348K, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6296
Res, 348K, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6296
RES, 348K, 0.25W, AXIAL, METAL FILM; Resistance:348kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 348K, 0.25W, AXIAL, METAL FILM; Resistance:348kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 348K, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6297 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348K, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6297
Res, 348K, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6297
RES, 348K, 0.25W, AXIAL, METAL FILM; Resistance:348kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 348K, 0.25W, AXIAL, METAL FILM; Resistance:348kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MFR-25FBF52-348K 348KXBK-ND 49AK6296
Product Name Metal Film Resistors - Through Hole Resistors Res, 348K, 0.25W, Axial, Metal Film; Resistance Yageo
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 348000 ohms 348000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C202J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details