Yageo USA Through Hole Resistors MFR-25FBF52-2K74

Description
2.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
2.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2.74KXBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2.74KXBK-ND
Through Hole Resistors 2.74KXBK-ND
2.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

2.74 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistors - - MFR-25FBF52-2K74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FBF52-2K74
Metal Film Resistors - MFR-25FBF52-2K74
Metal Film Resistors - Through Hole 2.74Kohm 1/4W 1%

Metal Film Resistors - Through Hole 2.74Kohm 1/4W 1%

Supplier's Site
Resistors - Through Hole Resistors - 1325819-MFR-25FBF52-2K74 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1325819-MFR-25FBF52-2K74
Resistors - Through Hole Resistors 1325819-MFR-25FBF52-2K74
Manufacturer: Yageo Win Source Part Number: 1325819-MFR-25FBF52- 2K74 Category: Resistors>Through Hole Resistors Packaging: Bulk Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 2.74 kOhms Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 155°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: MFR-25FBF522K74,MFR2 5FBF522K74,MFR-25FBF 2K74,2.74KX,MF-25-B- 2.74K,MFR-25FBF-52-2 K74,MFR-25FBF-2K74,2 K74 MF-1/4W-B 1%,2.74KXBK RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1325819-MFR-25FBF52-2K74
Category: Resistors>Through Hole Resistors
Packaging: Bulk
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 2.74 kOhms
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: MFR-25FBF522K74,MFR25FBF522K74,MFR-25FBF 2K74,2.74KX,MF-25-B-2.74K,MFR-25FBF-52-2K74,MFR-25FBF-2K74,2K74 MF-1/4W-B 1%,2.74KXBK
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
4W Resistor - 53-MFR-25FBF52-2K74 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 2.74K OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-2K74 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-2K74 can be used for catalog matching and distributor lookup.

RES 2.74K OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-2K74 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-2K74 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 2K74, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6127 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6127
Res, 2K74, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6127
RES, 2K74, 0.25W, AXIAL, METAL FILM; Resistance:2.74kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 2K74, 0.25W, AXIAL, METAL FILM; Resistance:2.74kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K74, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6128 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6128
Res, 2K74, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6128
RES, 2K74, 0.25W, AXIAL, METAL FILM; Resistance:2.74kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 2K74, 0.25W, AXIAL, METAL FILM; Resistance:2.74kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Film Resistors 2.74K OHM 1/4W 1% - 898-MFR-25FBF52-2K74 - Utmel Electronic Limited
Hong Kong, China
Metal Film Resistors 2.74K OHM 1/4W 1%
898-MFR-25FBF52-2K74
Metal Film Resistors 2.74K OHM 1/4W 1% 898-MFR-25FBF52-2K74
Metal Film Resistors 2.74K OHM 1/4W 1%

Metal Film Resistors 2.74K OHM 1/4W 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2.74KXBK-ND MFR-25FBF52-2K74 1325819-MFR-25FBF52-2K74 53-MFR-25FBF52-2K74 49AK6127 898-MFR-25FBF52-2K74
Product Name Through Hole Resistors Metal Film Resistors - Resistors - Through Hole Resistors 4W Resistor Res, 2K74, 0.25W, Axial, Metal Film; Resistance Yageo Metal Film Resistors 2.74K OHM 1/4W 1%
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm Metal Film MetalFilm MetalFilm; Metal Film
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers