Yageo USA Resistors - Through Hole Resistors MFR-25FBF52-2K37

Description
Win Source Part Number: 1374423-MFR-25FBF52- 2K37 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package: Bulk Product Status: Active Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 2.37 kOhms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2
Request a Quote Datasheet
Description
Win Source Part Number: 1374423-MFR-25FBF52- 2K37 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package: Bulk Product Status: Active Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 2.37 kOhms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1374423-MFR-25FBF52-2K37 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374423-MFR-25FBF52-2K37
Resistors - Through Hole Resistors 1374423-MFR-25FBF52-2K37
Win Source Part Number: 1374423-MFR-25FBF52- 2K37 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package: Bulk Product Status: Active Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 2.37 kOhms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374423-MFR-25FBF52-2K37
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package: Bulk
Product Status: Active
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 2.37 kOhms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
Metal Film Resistors - - MFR-25FBF52-2K37 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FBF52-2K37
Metal Film Resistors - MFR-25FBF52-2K37
Metal Film Resistors - Through Hole 2.37Kohm 1/4W 1%

Metal Film Resistors - Through Hole 2.37Kohm 1/4W 1%

Supplier's Site
4W Resistor - 53-MFR-25FBF52-2K37 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 2.37K OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-2K37 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-2K37 can be used for catalog matching and distributor lookup.

RES 2.37K OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-2K37 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-2K37 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 13-MFR-25FBF52-2K37-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-25FBF52-2K37-ND
Through Hole Resistors 13-MFR-25FBF52-2K37-ND
2.37 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

2.37 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 2K37, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6117 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K37, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6117
Res, 2K37, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6117
RES, 2K37, 0.25W, AXIAL, METAL FILM; Resistance:2.37kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 2K37, 0.25W, AXIAL, METAL FILM; Resistance:2.37kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K37, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6116 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K37, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6116
Res, 2K37, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6116
RES, 2K37, 0.25W, AXIAL, METAL FILM; Resistance:2.37kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 2K37, 0.25W, AXIAL, METAL FILM; Resistance:2.37kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1374423-MFR-25FBF52-2K37 MFR-25FBF52-2K37 53-MFR-25FBF52-2K37 13-MFR-25FBF52-2K37-ND 49AK6117
Product Name Resistors - Through Hole Resistors Metal Film Resistors - 4W Resistor Through Hole Resistors Res, 2K37, 0.25W, Axial, Metal Film; Resistance Yageo
Technology / Construction MetalFilm MetalFilm Metal Film MetalFilm MetalFilm
Resistance Range 2370 ohms 2370 ohms 2370 ohms 2370 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.2500 watts 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers