Yageo USA Metal Film Resistors - MFR-25FBF52-2K26

Description
Metal Film Resistors - Through Hole 2.26Kohm 1/4W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 2.26Kohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR-25FBF52-2K26 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FBF52-2K26
Metal Film Resistors - MFR-25FBF52-2K26
Metal Film Resistors - Through Hole 2.26Kohm 1/4W 1%

Metal Film Resistors - Through Hole 2.26Kohm 1/4W 1%

Supplier's Site
Through Hole Resistors - 2.26KXBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2.26KXBK-ND
Through Hole Resistors 2.26KXBK-ND
2.26 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

2.26 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 2K26, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6113 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K26, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6113
Res, 2K26, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6113
RES, 2K26, 0.25W, AXIAL, METAL FILM; Resistance:2.26kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 2K26, 0.25W, AXIAL, METAL FILM; Resistance:2.26kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K26, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6112 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K26, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6112
Res, 2K26, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6112
RES, 2K26, 0.25W, AXIAL, METAL FILM; Resistance:2.26kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 2K26, 0.25W, AXIAL, METAL FILM; Resistance:2.26kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MFR-25FBF52-2K26 2.26KXBK-ND 49AK6113
Product Name Metal Film Resistors - Through Hole Resistors Res, 2K26, 0.25W, Axial, Metal Film; Resistance Yageo
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 2260 ohms 2260 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details