Yageo USA 4W Resistor MFR-25FBF52-2K21

Description
RES 2.21K OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-2K21 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-2K21 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 2.21K OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-2K21 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-2K21 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-MFR-25FBF52-2K21 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 2.21K OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-2K21 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-2K21 can be used for catalog matching and distributor lookup.

RES 2.21K OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-2K21 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-2K21 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistors - - MFR-25FBF52-2K21 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FBF52-2K21
Metal Film Resistors - MFR-25FBF52-2K21
Metal Film Resistors - Through Hole 2.21Kohm 1/4W 1%

Metal Film Resistors - Through Hole 2.21Kohm 1/4W 1%

Supplier's Site
Resistors - Through Hole Resistors - 1374443-MFR-25FBF52-2K21 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374443-MFR-25FBF52-2K21
Resistors - Through Hole Resistors 1374443-MFR-25FBF52-2K21
Win Source Part Number: 1374443-MFR-25FBF52- 2K21 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 35 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package: Bulk Product Status: Active Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 2.21 kOhms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374443-MFR-25FBF52-2K21
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 35 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package: Bulk
Product Status: Active
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 2.21 kOhms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
Through Hole Resistors - 2.21KXBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
2.21KXBK-ND
Through Hole Resistors 2.21KXBK-ND
2.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

2.21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 2K21, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6111 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6111
Res, 2K21, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6111
RES, 2K21, 0.25W, AXIAL, METAL FILM; Resistance:2.21kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 2K21, 0.25W, AXIAL, METAL FILM; Resistance:2.21kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-MFR-25FBF52-2K21 MFR-25FBF52-2K21 1374443-MFR-25FBF52-2K21 2.21KXBK-ND 49AK6111
Product Name 4W Resistor Metal Film Resistors - Resistors - Through Hole Resistors Through Hole Resistors Res, 2K21, 0.25W, Axial, Metal Film; Resistance Yageo
Technology / Construction Metal Film MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 2210 ohms 2210 ohms 2210 ohms 2210 ohms
Power Rating 0.2500 watts 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details