Yageo USA 237 OHM 4W Resistor MFR-25FBF52-237R

Description
RES 237 OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-237R from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 237 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 237 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-237R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 237 OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-237R from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 237 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 237 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-237R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
237 OHM 4W Resistor - 53-MFR-25FBF52-237R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
237 OHM 4W Resistor
53-MFR-25FBF52-237R
237 OHM 4W Resistor 53-MFR-25FBF52-237R
RES 237 OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-237R from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 237 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 237 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-237R can be used for catalog matching and distributor lookup.

RES 237 OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-237R from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 237 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 237 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-237R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 237XBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
237XBK-ND
Through Hole Resistors 237XBK-ND
237 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

237 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistors - - MFR-25FBF52-237R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FBF52-237R
Metal Film Resistors - MFR-25FBF52-237R
Metal Film Resistors - Through Hole 237ohm 1/4W 1%

Metal Film Resistors - Through Hole 237ohm 1/4W 1%

Supplier's Site
Resistors - Through Hole Resistors - 1374362-MFR-25FBF52-237R - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374362-MFR-25FBF52-237R
Resistors - Through Hole Resistors 1374362-MFR-25FBF52-237R
Win Source Part Number: 1374362-MFR-25FBF52- 237R Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package: Bulk Product Status: Active Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 237 Ohms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374362-MFR-25FBF52-237R
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package: Bulk
Product Status: Active
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 237 Ohms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
Res, 237R, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6174 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237R, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6174
Res, 237R, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6174
RES, 237R, 0.25W, AXIAL, METAL FILM; Resistance:237ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 237R, 0.25W, AXIAL, METAL FILM; Resistance:237ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 237R, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6173 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237R, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6173
Res, 237R, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6173
RES, 237R, 0.25W, AXIAL, METAL FILM; Resistance:237ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 237R, 0.25W, AXIAL, METAL FILM; Resistance:237ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-MFR-25FBF52-237R 237XBK-ND MFR-25FBF52-237R 1374362-MFR-25FBF52-237R 49AK6174
Product Name 237 OHM 4W Resistor Through Hole Resistors Metal Film Resistors - Resistors - Through Hole Resistors Res, 237R, 0.25W, Axial, Metal Film; Resistance Yageo
Technology / Construction Metal Film MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Axial Leads; Axial ThroughHole Axial Leaded
Resistance Range 237 ohms 237 ohms 237 ohms 237 ohms 237 ohms
Power Rating 0.2500 watts 0.2500 watts 4 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details