Yageo USA Metal Film Resistors - MFR-25FBF52-21K

Description
Metal Film Resistors - Through Hole 21Kohm 1/4W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 21Kohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR-25FBF52-21K - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FBF52-21K
Metal Film Resistors - MFR-25FBF52-21K
Metal Film Resistors - Through Hole 21Kohm 1/4W 1%

Metal Film Resistors - Through Hole 21Kohm 1/4W 1%

Supplier's Site
Through Hole Resistors - 21.0KXBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
21.0KXBK-ND
Through Hole Resistors 21.0KXBK-ND
21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

21 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 21K, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6142 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6142
Res, 21K, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6142
RES, 21K, 0.25W, AXIAL, METAL FILM; Resistance:21kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 21K, 0.25W, AXIAL, METAL FILM; Resistance:21kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 21K, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6141 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6141
Res, 21K, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6141
RES, 21K, 0.25W, AXIAL, METAL FILM; Resistance:21kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 21K, 0.25W, AXIAL, METAL FILM; Resistance:21kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MFR-25FBF52-21K 21.0KXBK-ND 49AK6142
Product Name Metal Film Resistors - Through Hole Resistors Res, 21K, 0.25W, Axial, Metal Film; Resistance Yageo
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 21000 ohms 21000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details