YageoMetal Film Resistors - Through Hole 1.3Kohm 1/4W 1%
1.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
RES, 1K3, 0.25W, AXIAL, METAL FILM; Resistance:1.3kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
RES, 1K3, 0.25W, AXIAL, METAL FILM; Resistance:1.3kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | MFR-25FBF52-1K3 | 1.30KXBK-ND | 49AK5932 |
| Product Name | YageoMetal Film Resistors - | Through Hole Resistors | Res, 1K3, 0.25W, Axial, Metal Film; Resistance Yageo |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded |
| Resistance Range | 1300 ohms | 1300 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 4 watts | 0.2500 watts | 0.2500 watts |