Yageo USA 4W Resistor MFR-25FBF52-17K4

Description
RES 17.4K OHM 1/4W 1% AXIAL Product overview: MFR-25FBF52-17K4 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-17K4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 17.4K OHM 1/4W 1% AXIAL Product overview: MFR-25FBF52-17K4 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-17K4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4W Resistor - 53-MFR-25FBF52-17K4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 17.4K OHM 1/4W 1% AXIAL Product overview: MFR-25FBF52-17K4 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-17K4 can be used for catalog matching and distributor lookup.

RES 17.4K OHM 1/4W 1% AXIAL Product overview: MFR-25FBF52-17K4 from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-17K4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
YageoMetal Film Resistors - - MFR-25FBF52-17K4 - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoMetal Film Resistors -
MFR-25FBF52-17K4
YageoMetal Film Resistors - MFR-25FBF52-17K4
YageoMetal Film Resistors - Through Hole 17.4Kohm 1/4W 1%

YageoMetal Film Resistors - Through Hole 17.4Kohm 1/4W 1%

Supplier's Site
Resistors - Through Hole Resistors - 1374370-MFR-25FBF52-17K4 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374370-MFR-25FBF52-17K4
Resistors - Through Hole Resistors 1374370-MFR-25FBF52-17K4
Win Source Part Number: 1374370-MFR-25FBF52- 17K4 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable Mfr: YAGEO Series: MFR Package: Bulk Product Status: Active Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 17.4 kOhms Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374370-MFR-25FBF52-17K4
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package: Bulk
Product Status: Active
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 17.4 kOhms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet
Through Hole Resistors - 17.4KXBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
17.4KXBK-ND
Through Hole Resistors 17.4KXBK-ND
17.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

17.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 17K4, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6069 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6069
Res, 17K4, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6069
RES, 17K4, 0.25W, AXIAL, METAL FILM; Resistance:17.4kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 17K4, 0.25W, AXIAL, METAL FILM; Resistance:17.4kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 17K4, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6068 - Newark, An Avnet Company
Chicago, IL, United States
Res, 17K4, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6068
Res, 17K4, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6068
RES, 17K4, 0.25W, AXIAL, METAL FILM; Resistance:17.4kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 17K4, 0.25W, AXIAL, METAL FILM; Resistance:17.4kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-MFR-25FBF52-17K4 MFR-25FBF52-17K4 1374370-MFR-25FBF52-17K4 17.4KXBK-ND 49AK6069
Product Name 4W Resistor YageoMetal Film Resistors - Resistors - Through Hole Resistors Through Hole Resistors Res, 17K4, 0.25W, Axial, Metal Film; Resistance Yageo
Resistance Range 17400 ohms 17400 ohms 17400 ohms 17400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.6 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details