Yageo USA YageoMetal Film Resistors - MFR-25FBF52-16R9

Description
YageoMetal Film Resistors - Through Hole 16.9ohm 1/4W 1%
Request a Quote Datasheet
Description
YageoMetal Film Resistors - Through Hole 16.9ohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoMetal Film Resistors - - MFR-25FBF52-16R9 - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoMetal Film Resistors -
MFR-25FBF52-16R9
YageoMetal Film Resistors - MFR-25FBF52-16R9
YageoMetal Film Resistors - Through Hole 16.9ohm 1/4W 1%

YageoMetal Film Resistors - Through Hole 16.9ohm 1/4W 1%

Supplier's Site
Through Hole Resistors - 16.9XBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
16.9XBK-ND
Through Hole Resistors 16.9XBK-ND
16.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

16.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MFR-25FBF52-16R9 16.9XBK-ND
Product Name YageoMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 16.9 ohms 16.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details