Yageo USA Metal Film Resistors - MFR-25FBF52-158R

Description
Metal Film Resistors - Through Hole 158ohm 1/4W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 158ohm 1/4W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR-25FBF52-158R - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FBF52-158R
Metal Film Resistors - MFR-25FBF52-158R
Metal Film Resistors - Through Hole 158ohm 1/4W 1%

Metal Film Resistors - Through Hole 158ohm 1/4W 1%

Supplier's Site
Through Hole Resistors - 158XBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
158XBK-ND
Through Hole Resistors 158XBK-ND
158 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

158 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 158R, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6053 - Newark, An Avnet Company
Chicago, IL, United States
Res, 158R, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6053
Res, 158R, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6053
RES, 158R, 0.25W, AXIAL, METAL FILM; Resistance:158ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 158R, 0.25W, AXIAL, METAL FILM; Resistance:158ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 158R, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6054 - Newark, An Avnet Company
Chicago, IL, United States
Res, 158R, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6054
Res, 158R, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6054
RES, 158R, 0.25W, AXIAL, METAL FILM; Resistance:158ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 158R, 0.25W, AXIAL, METAL FILM; Resistance:158ohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MFR-25FBF52-158R 158XBK-ND 49AK6053
Product Name Metal Film Resistors - Through Hole Resistors Res, 158R, 0.25W, Axial, Metal Film; Resistance Yageo
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 158 ohms 158 ohms 158 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details