Yageo USA Through Hole Resistors MFR-25FBF52-143K

Description
143 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
143 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 143KXBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
143KXBK-ND
Through Hole Resistors 143KXBK-ND
143 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

143 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
YageoMetal Film Resistors - - MFR-25FBF52-143K - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoMetal Film Resistors -
MFR-25FBF52-143K
YageoMetal Film Resistors - MFR-25FBF52-143K
YageoMetal Film Resistors - Through Hole 143Kohm 1/4W 1%

YageoMetal Film Resistors - Through Hole 143Kohm 1/4W 1%

Supplier's Site
Res, 143K, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6036 - Newark, An Avnet Company
Chicago, IL, United States
Res, 143K, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6036
Res, 143K, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6036
RES, 143K, 0.25W, AXIAL, METAL FILM; Resistance:143kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 143K, 0.25W, AXIAL, METAL FILM; Resistance:143kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 143K, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6037 - Newark, An Avnet Company
Chicago, IL, United States
Res, 143K, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6037
Res, 143K, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6037
RES, 143K, 0.25W, AXIAL, METAL FILM; Resistance:143kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 143K, 0.25W, AXIAL, METAL FILM; Resistance:143kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 143KXBK-ND MFR-25FBF52-143K 49AK6036
Product Name Through Hole Resistors YageoMetal Film Resistors - Res, 143K, 0.25W, Axial, Metal Film; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details