Yageo USA Through Hole Resistors MFR-25FBF52-12K7

Description
12.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
12.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 12.7KXBK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
12.7KXBK-ND
Through Hole Resistors 12.7KXBK-ND
12.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

12.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistors - - MFR-25FBF52-12K7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-25FBF52-12K7
Metal Film Resistors - MFR-25FBF52-12K7
Metal Film Resistors - Through Hole 12.7Kohm 1/4W 1%

Metal Film Resistors - Through Hole 12.7Kohm 1/4W 1%

Supplier's Site
Res, 12K7, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6002 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K7, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6002
Res, 12K7, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6002
RES, 12K7, 0.25W, AXIAL, METAL FILM; Resistance:12.7kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 12K7, 0.25W, AXIAL, METAL FILM; Resistance:12.7kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K7, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK6001 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K7, 0.25W, Axial, Metal Film; Resistance Yageo
49AK6001
Res, 12K7, 0.25W, Axial, Metal Film; Resistance Yageo 49AK6001
RES, 12K7, 0.25W, AXIAL, METAL FILM; Resistance:12.7kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 12K7, 0.25W, AXIAL, METAL FILM; Resistance:12.7kohm; Product Range:MFR Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 12.7KXBK-ND MFR-25FBF52-12K7 49AK6002
Product Name Through Hole Resistors Metal Film Resistors - Res, 12K7, 0.25W, Axial, Metal Film; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details