Metal Film Resistors - Through Hole 11ohm 1/4W 1%
11 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Win Source Part Number: 1374329-MFR-25FBF52-
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package: Bulk
Product Status: Active
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 11 Ohms
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
RES 11 OHM 1% 1/4W AXIAL Product overview: MFR-25FBF52-11R from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-25FBF52-11R can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | MFR-25FBF52-11R | 11.0XBK-ND | 1374329-MFR-25FBF52-11R | 53-MFR-25FBF52-11R |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Resistors - Through Hole Resistors | 11 OHM 4W Resistor |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | Metal Film |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial | |
| Resistance Range | 11 ohms | 11 ohms | 11 ohms | 11 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Power Rating | 4 watts | 0.2500 watts | 0.2500 watts | 0.2500 watts |