Yageo USA RES 715K OHM 1/4W 1% METAL FILM MFR-25FBF-715K

Description
RES 715Kohm 1/4W 1% METAL FILM
Request a Quote
Description
RES 715Kohm 1/4W 1% METAL FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 715K OHM 1/4W 1% METAL FILM - MFR-25FBF-715K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715K OHM 1/4W 1% METAL FILM
MFR-25FBF-715K
RES 715K OHM 1/4W 1% METAL FILM MFR-25FBF-715K
RES 715Kohm 1/4W 1% METAL FILM

RES 715Kohm 1/4W 1% METAL FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MFR-25FBF-715K
Product Name RES 715K OHM 1/4W 1% METAL FILM
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details