Yageo USA RES 5.49K OHM 1/4W 1% METAL FILM MFR-25FBF-5K49

Description
RES 5.49Kohm 1/4W 1% METAL FILM
Request a Quote
Description
RES 5.49Kohm 1/4W 1% METAL FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 5.49K OHM 1/4W 1% METAL FILM - MFR-25FBF-5K49 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49K OHM 1/4W 1% METAL FILM
MFR-25FBF-5K49
RES 5.49K OHM 1/4W 1% METAL FILM MFR-25FBF-5K49
RES 5.49Kohm 1/4W 1% METAL FILM

RES 5.49Kohm 1/4W 1% METAL FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MFR-25FBF-5K49
Product Name RES 5.49K OHM 1/4W 1% METAL FILM
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details