Yageo USA RES 39.2 OHM 1/4W 1% METAL FILM MFR-25FBF-39R2

Description
RES 39.2ohm 1/4W 1% METAL FILM
Request a Quote
Description
RES 39.2ohm 1/4W 1% METAL FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 1/4W 1% METAL FILM - MFR-25FBF-39R2 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 1/4W 1% METAL FILM
MFR-25FBF-39R2
RES 39.2 OHM 1/4W 1% METAL FILM MFR-25FBF-39R2
RES 39.2ohm 1/4W 1% METAL FILM

RES 39.2ohm 1/4W 1% METAL FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MFR-25FBF-39R2
Product Name RES 39.2 OHM 1/4W 1% METAL FILM
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details