Yageo USA RES 2.05K OHM 1/4W 1% METAL FILM MFR-25FBF-2K05

Description
RES 2.05Kohm 1/4W 1% METAL FILM
Request a Quote
Description
RES 2.05Kohm 1/4W 1% METAL FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 1/4W 1% METAL FILM - MFR-25FBF-2K05 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1/4W 1% METAL FILM
MFR-25FBF-2K05
RES 2.05K OHM 1/4W 1% METAL FILM MFR-25FBF-2K05
RES 2.05Kohm 1/4W 1% METAL FILM

RES 2.05Kohm 1/4W 1% METAL FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MFR-25FBF-2K05
Product Name RES 2.05K OHM 1/4W 1% METAL FILM
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details