Yageo USA RES 287 OHM 1/4W 1% METAL FILM MFR-25FBF-287R

Description
RES 287ohm 1/4W 1% METAL FILM
Request a Quote
Description
RES 287ohm 1/4W 1% METAL FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 1/4W 1% METAL FILM - MFR-25FBF-287R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1/4W 1% METAL FILM
MFR-25FBF-287R
RES 287 OHM 1/4W 1% METAL FILM MFR-25FBF-287R
RES 287ohm 1/4W 1% METAL FILM

RES 287ohm 1/4W 1% METAL FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MFR-25FBF-287R
Product Name RES 287 OHM 1/4W 1% METAL FILM
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details