Yageo USA RES 232 OHM 1/4W 1% METAL FILM MFR-25FBF-232R

Description
RES 232ohm 1/4W 1% METAL FILM
Request a Quote
Description
RES 232ohm 1/4W 1% METAL FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 232 OHM 1/4W 1% METAL FILM - MFR-25FBF-232R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 232 OHM 1/4W 1% METAL FILM
MFR-25FBF-232R
RES 232 OHM 1/4W 1% METAL FILM MFR-25FBF-232R
RES 232ohm 1/4W 1% METAL FILM

RES 232ohm 1/4W 1% METAL FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MFR-25FBF-232R
Product Name RES 232 OHM 1/4W 1% METAL FILM
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details