Yageo USA RES 178 OHM 1/4W 1% METAL FILM MFR-25FBF-178R

Description
RES 178ohm 1/4W 1% METAL FILM
Request a Quote
Description
RES 178ohm 1/4W 1% METAL FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 178 OHM 1/4W 1% METAL FILM - MFR-25FBF-178R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/4W 1% METAL FILM
MFR-25FBF-178R
RES 178 OHM 1/4W 1% METAL FILM MFR-25FBF-178R
RES 178ohm 1/4W 1% METAL FILM

RES 178ohm 1/4W 1% METAL FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MFR-25FBF-178R
Product Name RES 178 OHM 1/4W 1% METAL FILM
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details