Yageo USA RES 147K OHM 1/4W 1% METAL FILM MFR-25FBF-147K

Description
RES 147Kohm 1/4W 1% METAL FILM
Request a Quote
Description
RES 147Kohm 1/4W 1% METAL FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 147K OHM 1/4W 1% METAL FILM - MFR-25FBF-147K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 147K OHM 1/4W 1% METAL FILM
MFR-25FBF-147K
RES 147K OHM 1/4W 1% METAL FILM MFR-25FBF-147K
RES 147Kohm 1/4W 1% METAL FILM

RES 147Kohm 1/4W 1% METAL FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MFR-25FBF-147K
Product Name RES 147K OHM 1/4W 1% METAL FILM
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details