Yageo USA RES 127K OHM 1/4W 1% METAL FILM MFR-25FBF-127K

Description
RES 127Kohm 1/4W 1% METAL FILM
Request a Quote
Description
RES 127Kohm 1/4W 1% METAL FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 127K OHM 1/4W 1% METAL FILM - MFR-25FBF-127K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 127K OHM 1/4W 1% METAL FILM
MFR-25FBF-127K
RES 127K OHM 1/4W 1% METAL FILM MFR-25FBF-127K
RES 127Kohm 1/4W 1% METAL FILM

RES 127Kohm 1/4W 1% METAL FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MFR-25FBF-127K
Product Name RES 127K OHM 1/4W 1% METAL FILM
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details