Yageo USA RES 10.0K OHM 1/4W 1% METAL FILM MFR-25FBF-10K0

Description
RES 10.0Kohm 1/4W 1% METAL FILM
Request a Quote
Description
RES 10.0Kohm 1/4W 1% METAL FILM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 10.0K OHM 1/4W 1% METAL FILM - MFR-25FBF-10K0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1/4W 1% METAL FILM
MFR-25FBF-10K0
RES 10.0K OHM 1/4W 1% METAL FILM MFR-25FBF-10K0
RES 10.0Kohm 1/4W 1% METAL FILM

RES 10.0Kohm 1/4W 1% METAL FILM

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MFR-25FBF-10K0
Product Name RES 10.0K OHM 1/4W 1% METAL FILM
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers