RES 910K OHM 1% 1/6W AXIAL
910 kOhms ±1% 0.167W, 1/6W Through Hole Resistor Axial Metal Film
Metal Film Resistors - Through Hole 910Kohm 1/6W 1%
Win Source Part Number: 1374682-MFR-12FTF52-
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 38 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MFR
Package: Tape & Box (TB)
Product Status: Active
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.075" Dia x 0.134" L (1.90mm x 3.40mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 910 kOhms
Power (Watts): 0.167W, 1/6W
Composition: Metal Film
Number of Terminations: 2
RES 910K OHM 1% 1/6W AXIAL Product overview: MFR-12FTF52-910K from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MFR-12FTF52-910K can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 13-MFR-12FTF52-910KCT-ND | MFR-12FTF52-910K | 1374682-MFR-12FTF52-910K | 53-MFR-12FTF52-910K |
| Product Name | Through Hole Resistors | Metal Film Resistors - | Resistors - Through Hole Resistors | 6W Resistor |
| Configuration | Single Resistor | |||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | Metal Film |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | Axial | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |