Yageo USA Metal Film Resistors - MFR-12FTF52-8K87

Description
Metal Film Resistors - Through Hole 8.87Kohm 1/6W 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 8.87Kohm 1/6W 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - MFR-12FTF52-8K87 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-12FTF52-8K87
Metal Film Resistors - MFR-12FTF52-8K87
Metal Film Resistors - Through Hole 8.87Kohm 1/6W 1%

Metal Film Resistors - Through Hole 8.87Kohm 1/6W 1%

Supplier's Site
Through Hole Resistors - MFR-12FTF52-8K87-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MFR-12FTF52-8K87-ND
Through Hole Resistors MFR-12FTF52-8K87-ND
8.87 kOhms ±1% 0.167W, 1/6W Through Hole Resistor Axial Metal Film

8.87 kOhms ±1% 0.167W, 1/6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MFR-12FTF52-8K87 MFR-12FTF52-8K87-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 8870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 6 watts 0.1670 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers