Yageo USA Through Hole Resistors MFR-12FTF52-12K4

Description
RES 12.4K OHM 1% 1/6W AXIAL
Request a Quote Datasheet
Description
RES 12.4K OHM 1% 1/6W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13-MFR-12FTF52-12K4CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-12FTF52-12K4CT-ND
Through Hole Resistors 13-MFR-12FTF52-12K4CT-ND
RES 12.4K OHM 1% 1/6W AXIAL

RES 12.4K OHM 1% 1/6W AXIAL

Buy Now Datasheet
Through Hole Resistors - 13-MFR-12FTF52-12K4TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFR-12FTF52-12K4TB-ND
Through Hole Resistors 13-MFR-12FTF52-12K4TB-ND
12.4 kOhms ±1% 0.167W, 1/6W Through Hole Resistor Axial Metal Film

12.4 kOhms ±1% 0.167W, 1/6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Metal Film Resistors - - MFR-12FTF52-12K4 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
MFR-12FTF52-12K4
Metal Film Resistors - MFR-12FTF52-12K4
Metal Film Resistors - Through Hole 12.4Kohm 1/6W 1%

Metal Film Resistors - Through Hole 12.4Kohm 1/6W 1%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 13-MFR-12FTF52-12K4CT-ND MFR-12FTF52-12K4
Product Name Through Hole Resistors Metal Film Resistors -
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details