Yageo USA Through Hole Resistors MFR-12DTD52-30K9

Description
30.9 kOhms ±0.5% 0.167W, 1/6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
30.9 kOhms ±0.5% 0.167W, 1/6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MFR-12DTD52-30K9-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MFR-12DTD52-30K9-ND
Through Hole Resistors MFR-12DTD52-30K9-ND
30.9 kOhms ±0.5% 0.167W, 1/6W Through Hole Resistor Axial Metal Film

30.9 kOhms ±0.5% 0.167W, 1/6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MFR-12DTD52-30K9-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R182JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details