Yageo USA Through Hole Resistors MFR-12DRD52-249R

Description
249 Ohms ±0.5% 0.167W, 1/6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
249 Ohms ±0.5% 0.167W, 1/6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MFR-12DRD52-249R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MFR-12DRD52-249R-ND
Through Hole Resistors MFR-12DRD52-249R-ND
249 Ohms ±0.5% 0.167W, 1/6W Through Hole Resistor Axial Metal Film

249 Ohms ±0.5% 0.167W, 1/6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MFR-12DRD52-249R-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1826239 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details