Yageo USA Through Hole Resistors MFP50SBRE52-2K23

Description
2.23 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
2.23 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13-MFP50SBRE52-2K23TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFP50SBRE52-2K23TR-ND
Through Hole Resistors 13-MFP50SBRE52-2K23TR-ND
2.23 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

2.23 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFP50SBRE52-2K23CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFP50SBRE52-2K23CT-ND
Through Hole Resistors 13-MFP50SBRE52-2K23CT-ND
RES 2.23K OHM 0.1% 1/2W AXIAL

RES 2.23K OHM 0.1% 1/2W AXIAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 13-MFP50SBRE52-2K23TR-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details