Yageo USA Through Hole Resistors MFP50SBBD52-250R

Description
250 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
250 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MFP50SBBD52-250R-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MFP50SBBD52-250R-ND
Through Hole Resistors MFP50SBBD52-250R-ND
250 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

250 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MFP50SBBD52-250R-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 93.1 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R751JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details