Yageo USA Through Hole Resistors MFP200BBE73-19R6

Description
19.6 Ohms ±0.1% 2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
19.6 Ohms ±0.1% 2W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MFP200BBE73-19R6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MFP200BBE73-19R6-ND
Through Hole Resistors MFP200BBE73-19R6-ND
19.6 Ohms ±0.1% 2W Through Hole Resistor Axial Metal Film

19.6 Ohms ±0.1% 2W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MFP200BBE73-19R6-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 19.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details