Yageo USA Through Hole Resistors MFP1WSCRD52-11K

Description
11 kOhms ±0.25% 1W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
11 kOhms ±0.25% 1W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MFP1WSCRD52-11K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MFP1WSCRD52-11K-ND
Through Hole Resistors MFP1WSCRD52-11K-ND
11 kOhms ±0.25% 1W Through Hole Resistor Axial Metal Film

11 kOhms ±0.25% 1W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MFP1WSCRD52-11K-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details