Yageo USA Through Hole Resistors MFP1WSBRD52-24R9

Description
24.9 Ohms ±0.1% 1W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
24.9 Ohms ±0.1% 1W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MFP1WSBRD52-24R9-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MFP1WSBRD52-24R9-ND
Through Hole Resistors MFP1WSBRD52-24R9-ND
24.9 Ohms ±0.1% 1W Through Hole Resistor Axial Metal Film

24.9 Ohms ±0.1% 1W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MFP1WSBRD52-24R9-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details