Yageo USA RES 75 OHM 1/4W 0.1% AXIAL MFP-25BRD52-75R

Description
RES 75ohm 1/4W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 75ohm 1/4W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 1/4W 0.1% AXIAL - MFP-25BRD52-75R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 1/4W 0.1% AXIAL
MFP-25BRD52-75R
RES 75 OHM 1/4W 0.1% AXIAL MFP-25BRD52-75R
RES 75ohm 1/4W 0.1% AXIAL

RES 75ohm 1/4W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - 13-MFP-25BRD52-75RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFP-25BRD52-75RCT-ND
Through Hole Resistors 13-MFP-25BRD52-75RCT-ND
75 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

75 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFP-25BRD52-75RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFP-25BRD52-75RTR-ND
Through Hole Resistors 13-MFP-25BRD52-75RTR-ND
75 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

75 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MFP-25BRD52-75R 13-MFP-25BRD52-75RCT-ND
Product Name RES 75 OHM 1/4W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75 ohms 75 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details