Yageo USA Through Hole Resistors MFP-25BRD52-3K3

Description
3.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
3.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13-MFP-25BRD52-3K3TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFP-25BRD52-3K3TR-ND
Through Hole Resistors 13-MFP-25BRD52-3K3TR-ND
3.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

3.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFP-25BRD52-3K3CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFP-25BRD52-3K3CT-ND
Through Hole Resistors 13-MFP-25BRD52-3K3CT-ND
3.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

3.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
RES 3.3K OHM 1/4W 0.1% MF AXL - MFP-25BRD52-3K3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.3K OHM 1/4W 0.1% MF AXL
MFP-25BRD52-3K3
RES 3.3K OHM 1/4W 0.1% MF AXL MFP-25BRD52-3K3
RES 3.3Kohm 1/4W 0.1% MF AXL

RES 3.3Kohm 1/4W 0.1% MF AXL

Supplier's Site
Res, 3K3, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK5855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.25W, Axial, Metal Film; Resistance Yageo
49AK5855
Res, 3K3, 0.25W, Axial, Metal Film; Resistance Yageo 49AK5855
RES, 3K3, 0.25W, AXIAL, METAL FILM; Resistance:3.3kohm; Product Range:MFP Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 3K3, 0.25W, AXIAL, METAL FILM; Resistance:3.3kohm; Product Range:MFP Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK5856 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 0.25W, Axial, Metal Film; Resistance Yageo
49AK5856
Res, 3K3, 0.25W, Axial, Metal Film; Resistance Yageo 49AK5856
RES, 3K3, 0.25W, AXIAL, METAL FILM; Resistance:3.3kohm; Product Range:MFP Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 3K3, 0.25W, AXIAL, METAL FILM; Resistance:3.3kohm; Product Range:MFP Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-MFP-25BRD52-3K3TR-ND MFP-25BRD52-3K3 49AK5855
Product Name Through Hole Resistors RES 3.3K OHM 1/4W 0.1% MF AXL Res, 3K3, 0.25W, Axial, Metal Film; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22000 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1468330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R270JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers