Yageo USA RES 39K OHM 1/4W 0.1% MF AXL MFP-25BRD52-39K

Description
RES 39Kohm 1/4W 0.1% MF AXL
Request a Quote Datasheet
Description
RES 39Kohm 1/4W 0.1% MF AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39K OHM 1/4W 0.1% MF AXL - MFP-25BRD52-39K - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39K OHM 1/4W 0.1% MF AXL
MFP-25BRD52-39K
RES 39K OHM 1/4W 0.1% MF AXL MFP-25BRD52-39K
RES 39Kohm 1/4W 0.1% MF AXL

RES 39Kohm 1/4W 0.1% MF AXL

Supplier's Site
Through Hole Resistors - 13-MFP-25BRD52-39KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFP-25BRD52-39KCT-ND
Through Hole Resistors 13-MFP-25BRD52-39KCT-ND
39 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

39 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFP-25BRD52-39KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFP-25BRD52-39KTR-ND
Through Hole Resistors 13-MFP-25BRD52-39KTR-ND
39 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

39 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MFP-25BRD52-39K 13-MFP-25BRD52-39KCT-ND
Product Name RES 39K OHM 1/4W 0.1% MF AXL Through Hole Resistors
Resistance Range 39000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details