Yageo USA RES 330 OHM 1/4W 0.1% MF AXL MFP-25BRD52-330R

Description
RES 330ohm 1/4W 0.1% MF AXL
Request a Quote Datasheet
Description
RES 330ohm 1/4W 0.1% MF AXL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 330 OHM 1/4W 0.1% MF AXL - MFP-25BRD52-330R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 1/4W 0.1% MF AXL
MFP-25BRD52-330R
RES 330 OHM 1/4W 0.1% MF AXL MFP-25BRD52-330R
RES 330ohm 1/4W 0.1% MF AXL

RES 330ohm 1/4W 0.1% MF AXL

Supplier's Site
Through Hole Resistors - 13-MFP-25BRD52-330RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFP-25BRD52-330RTR-ND
Through Hole Resistors 13-MFP-25BRD52-330RTR-ND
330 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

330 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFP-25BRD52-330RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFP-25BRD52-330RCT-ND
Through Hole Resistors 13-MFP-25BRD52-330RCT-ND
330 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

330 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Res, 330R, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK5860 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 0.25W, Axial, Metal Film; Resistance Yageo
49AK5860
Res, 330R, 0.25W, Axial, Metal Film; Resistance Yageo 49AK5860
RES, 330R, 0.25W, AXIAL, METAL FILM; Resistance:330ohm; Product Range:MFP Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 330R, 0.25W, AXIAL, METAL FILM; Resistance:330ohm; Product Range:MFP Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MFP-25BRD52-330R 13-MFP-25BRD52-330RTR-ND 49AK5860
Product Name RES 330 OHM 1/4W 0.1% MF AXL Through Hole Resistors Res, 330R, 0.25W, Axial, Metal Film; Resistance Yageo
Resistance Range 330 ohms 330 ohms 330 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers