Yageo USA Through Hole Resistors MFP-25BRD52-220R

Description
220 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
220 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13-MFP-25BRD52-220RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFP-25BRD52-220RCT-ND
Through Hole Resistors 13-MFP-25BRD52-220RCT-ND
220 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

220 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MFP-25BRD52-220RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MFP-25BRD52-220RTR-ND
Through Hole Resistors 13-MFP-25BRD52-220RTR-ND
220 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

220 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
RES 220 OHM 1/4W 0.1% AXIAL - MFP-25BRD52-220R - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/4W 0.1% AXIAL
MFP-25BRD52-220R
RES 220 OHM 1/4W 0.1% AXIAL MFP-25BRD52-220R
RES 220ohm 1/4W 0.1% AXIAL

RES 220ohm 1/4W 0.1% AXIAL

Supplier's Site
Res, 220R, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK5851 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 0.25W, Axial, Metal Film; Resistance Yageo
49AK5851
Res, 220R, 0.25W, Axial, Metal Film; Resistance Yageo 49AK5851
RES, 220R, 0.25W, AXIAL, METAL FILM; Resistance:220ohm; Product Range:MFP Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 220R, 0.25W, AXIAL, METAL FILM; Resistance:220ohm; Product Range:MFP Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 0.25W, Axial, Metal Film; Resistance Yageo - 49AK5850 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 0.25W, Axial, Metal Film; Resistance Yageo
49AK5850
Res, 220R, 0.25W, Axial, Metal Film; Resistance Yageo 49AK5850
RES, 220R, 0.25W, AXIAL, METAL FILM; Resistance:220ohm; Product Range:MFP Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RES, 220R, 0.25W, AXIAL, METAL FILM; Resistance:220ohm; Product Range:MFP Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-MFP-25BRD52-220RCT-ND MFP-25BRD52-220R 49AK5851
Product Name Through Hole Resistors RES 220 OHM 1/4W 0.1% AXIAL Res, 220R, 0.25W, Axial, Metal Film; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details