RES 1.8Kohm 1/4W 0.1% AXIAL
1.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
1.8 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Metal Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | MFP-25BRD52-1K8 | 13-MFP-25BRD52-1K8TR-ND |
| Product Name | RES 1.8K OHM 1/4W 0.1% AXIAL | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial |
| Resistance Range | 1800 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 4 watts | 0.2500 watts |
| Configuration | Single Resistor |