68 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
68 Ohms ±1% 0.6W Through Hole Resistor Axial Metal Film
RES 68 OHM 1% 0.6W AXIAL Product overview: MF0207FTE52-68R from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68 OHM, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 68 OHM, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MF0207FTE52-68R can be used for catalog matching and distributor lookup.
Win Source Part Number: 1374649-MF0207FTE52-
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: YAGEO
Series: MF0
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.094" Dia x 0.248" L (2.40mm x 6.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Resistance: 68 Ohms
Power (Watts): 0.6W
Composition: Metal Film
Number of Terminations: 2
Product Status: Active
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 13-MF0207FTE52-68RCT-ND | 53-MF0207FTE52-68R | 1374649-MF0207FTE52-68R |
| Product Name | Through Hole Resistors | 68 OHM 0.6W Resistor | Resistors - Through Hole Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | Metal Film | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial | |
| Resistance Range | 68 ohms | 68 ohms | 68 ohms |