Yageo USA Through Hole Resistors MF0207FTE52-56K

Description
56 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet
Description
56 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 13-MF0207FTE52-56KCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MF0207FTE52-56KCT-ND
Through Hole Resistors 13-MF0207FTE52-56KCT-ND
56 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

56 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 13-MF0207FTE52-56KTB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
13-MF0207FTE52-56KTB-ND
Through Hole Resistors 13-MF0207FTE52-56KTB-ND
56 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

56 kOhms ±1% 0.6W Through Hole Resistor Axial Metal Film

Buy Now Datasheet
Through Hole Resistors - 1997883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997883
Through Hole Resistors 1997883
Yageo MF0207FTE52-56K

Yageo MF0207FTE52-56K

Supplier's Site
Through Hole Resistors - 1997881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997881
Through Hole Resistors 1997881
Yageo MF0207FTE52-56K

Yageo MF0207FTE52-56K

Supplier's Site
Through Hole Resistors - 1997883P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1997883P
Through Hole Resistors 1997883P
Yageo MF0207FTE52-56K

Yageo MF0207FTE52-56K

Supplier's Site
Res, 56K, 1%, 0.6W, Axial, Metal Film Rohs Compliant Yageo - 82AH7525 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.6W, Axial, Metal Film Rohs Compliant Yageo
82AH7525
Res, 56K, 1%, 0.6W, Axial, Metal Film Rohs Compliant Yageo 82AH7525
RES, 56K, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

RES, 56K, 1%, 0.6W, AXIAL, METAL FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 13-MF0207FTE52-56KCT-ND 1997883 1997883P 82AH7525
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 56K, 1%, 0.6W, Axial, Metal Film Rohs Compliant Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm; Metal Film MetalFilm; Metal Film MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole; 0207 ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details